EN
  • EN
  • DE
  • IT

QCS-312+

Part No QCS-312+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1.7GHZ-3.1GHZ 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Power Divider 1.7 GHz ~ 3.1 GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Manufacturer Mini-Circuits
Package Reel - TR
Package 0805 (2012 Metric), 6 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-QCS-312+TR, 3157-QCS-312+CT, 3157-QCS-312+DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890576-QCS-312+
Ultra Librarian 3D Model Ultra Librarian QCS-312+ CAD Model

Description

The Mini-Circuits QCS-312+ RF power divider is a high-quality component designed for use in a variety of RF/IF and RFID applications.

  • Frequency Range: 1.7 GHz to 3.1 GHz
  • Isolation: Minimum 18dB
  • Package: 0805 (2012 Metric), 6 PC Pad
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Anaren
0603 CROSSOVER 0-6000MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 690MHZ-2.7GHZ 22SMD
Lowest to $67.1167
Mini-Circuits
RF PWR DVDR 820MHZ-1.6GHZ 0805
Lowest to $12.9385
Anaren
POWER DIVIDER 2400-2500MHZ 0404
Need more? Email Us
Anaren
POWER DIVIDER 3100-5000MHZ 0805
Lowest to $3.2428
Mini-Circuits
RF PWR DVDR 700MHZ-2.7GHZ 24SMD
Need more? Email Us
M/A-Com Technology Solutions
3 Way 0 Degree Power Divider 5 to 1200 MHz | RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Lowest to $4.9093
Anaren
IC POWER DIVIDER RF 0805
Lowest to $8.2777
Mini-Circuits
RF PWR DVDR 0 HZ-6GHZ 16SMD
Lowest to $51.0179

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3863 $56.9315
12+ $9.3426 $112.1112
19+ $9.0506 $171.9614
26+ $8.7586 $227.7236
34+ $8.4666 $287.8644
45+ $7.5908 $341.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess