The PSCJ-2-1+ is a 2-way 0° power splitter/combiner from Mini-Circuits. This device is designed to equally divide an input signal into two output signals with minimal insertion loss and high isolation between the output ports. It can also be used to combine two signals into one.
Applications:
- Wireless communication systems
- Satellite communication systems
- Test and measurement setups
- Radar systems
- Signal distribution networks
Features:
- Wide frequency range: 1 to 200 MHz
- Low insertion loss: Typically 0.7 dB
- High isolation: Typically 25 dB
- Good amplitude unbalance: Typically 0.3 dB
- Good phase unbalance: Typically 3 degrees
- Small size
- Surface mount package
Benefits:
- Improved system performance due to low insertion loss and high isolation.
- Enhanced signal integrity due to good amplitude and phase balance.
- Reduced signal interference and cross-talk.
- Simplified system design due to its compact size and surface-mount package.
- Cost-effective solution for signal splitting and combining.
Additional Details:
The PSCJ-2-1+ power splitter/combiner is designed for a 50-ohm impedance environment. It is available in a small surface-mount package, making it suitable for high-density circuit board designs. Its robust construction ensures reliable performance over a wide range of operating conditions. This component can handle a maximum input power of 1W. The operating temperature ranges from -40°C to +85°C.