EN
  • EN
  • DE

PMA2-123LN+

Part No PMA2-123LN+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP LTE 500MHZ-12GHZ MC1631-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 500MHz ~ 12GHz
P1dB 15.3dBm
Gain 15.3dB
Noise Figure 3.1dB
RF Type LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN
Voltage - Supply 5V, 6V
Current - Supply 68mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package MC1631-1
Base Product Number PMA2
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 834004-PMA2-123LN+
Ultra Librarian 3D Model Ultra Librarian PMA2-123LN+ CAD Model

Description

The 834004-PMA2-123LN+ is an RF amplifier designed for a wide range of applications including LTE, radar, SATCOM, UMTS, WiFi, WiMAX, and WLAN. It operates in the frequency range of 500MHz to 12GHz, making it suitable for various wireless communication systems. The amplifier offers a gain of 15.3dB and a noise figure of 3.1dB, ensuring high signal amplification and low noise performance. With a voltage supply range of 5V to 6V and a current supply of 68mA, it provides flexible power options. The 8-TFDFN exposed pad package ensures easy installation and reliable performance. With a standard package of 1,000 pcs, it is readily available for various RF amplification needs. The 834004-PMA2-123LN+ RF amplifier is an active product in Mini-Circuits' RF and wireless product line, offering high-quality performance and reliable operation.

  • Frequency Range: 500MHz to 12GHz
  • Gain: 15.3dB
  • Noise Figure: 3.1dB
  • Voltage Supply Range: 5V to 6V
  • Current Supply: 68mA
  • Package: 8-TFDFN exposed pad
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6617 $51.3234
5+ $21.0558 $105.2790
8+ $20.3978 $163.1824
11+ $19.7398 $217.1378
14+ $19.0818 $267.1452
18+ $17.1078 $307.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess