EN
  • EN
  • DE
  • IT

NF-NF50+

Part No NF-NF50+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF)
Description ADAPTER / N-F / N-F / ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Mfr Mini-Circuits
Package Bag
Product Status Active
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series N to N
Center Gender Female to Female
Convert From (Adapter End) N Jack, Female Socket
Convert To (Adapter End) N Jack, Female Socket
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded, Threaded
Frequency - Max 6 GHz
Insertion Loss 0.03dB
Temperature Range - Operating -55°C ~ 100°C
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 648440-NF-NF50+
Ultra Librarian 3D Model Ultra Librarian NF-NF50+ CAD Model

Description

The Mini-Circuits 648440-NF-NF50+ is an RF coaxial connector adapter designed for RF and wireless applications from Mini-Circuits.

  • Frequency Range: Up to 6 GHz
  • Impedance: 50 Ohm
  • Style: Straight
  • Type: Jack to Jack
  • Series Conversion: N to N
  • Mounting: Free Hanging (In-Line)
  • Operating Temperature: -55°C to 100°C
  • Package: Bag
  • Standard Package: 10 pcs
  • Status: Active
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess