Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1.275GHz ~ 2.2GHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 11.83dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 251340-NCS2-222+
Ultra Librarian 3D Model Ultra Librarian NCS2-222+ CAD Model

Description

The RF and Wireless Balun, part number 251340-NCS2-222+, is a versatile component designed for use in electronic circuits and manufactured by Mini-Circuits.

  • Frequency Range: 1.275GHz to 2.2GHz
  • Phase Difference: 5 degrees
  • Maximum Insertion Loss: 1.0dB
  • Minimum Return Loss: 11.83dB
  • Package: Surface Mount
  • Pins: 6-SMD, no lead
  • Standard Package: 1,000 pieces
  • Product Status: active

You May Also Be Interested in

M/A-Com Technology Solutions
1:1 Transmission Line Transformer | BALUN 50MHZ-1GHZ 1:1 6SMD FLAT
Lowest to $2.5750
ECAD model for MABA-010245-CT1160
Anaren
BALUN 2.3GHZ-2.6GHZ 0404
Need more? Email Us
ECAD model for BD2425N100ATI
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Need more? Email Us
ECAD model for BALF-ATM-01E3
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 3 - / RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
Lowest to $5.0455
ECAD model for TC2-1T+
Mini-Circuits
1:1.5 LTCC TRANSFORMER, 400 - 23 / RF Balun 400MHz ~ 2.3GHz 1:1.5 0805 (2012 Metric), 6 PC Pad
Lowest to $2.7009
ECAD model for NCS1.5-232+
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Need more? Email Us
ECAD model for TTB12G51-900-2P-T20
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 5 -
Lowest to $8.7970
ECAD model for TC1-1T-152X+
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
ECAD model for BALF-112X-02D3
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1007
ECAD model for HHM1907B1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3249 $51.1478
53+ $1.9076 $101.1028
82+ $1.8480 $151.5360
112+ $1.7884 $200.3008
145+ $1.7288 $250.6760
194+ $1.5499 $300.6806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,985 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention