EN
  • EN
  • DE

STA8088CFGBTR

Part No STA8088CFGBTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RX GALILEO/GLONASS 77WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol Galileo, GLONASS, GPS
Applications General Purpose
Data Interface I2C, UART, USB
Memory Size 256kB SRAM
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 77-UFBGA, WLCSP
Supplier Device Package 77-WLCSP (4x4)
Base Product Number STA8088
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8526.91.0020
Win Source Part Number 795582-STA8088CFGBTR
Ultra Librarian 3D Model Ultra Librarian STA8088CFGBTR CAD Model

Description

The STA8088CFGBTR is a cutting-edge, multi-constellation GNSS (Global Navigation Satellite System) receiver chip produced by STMicroelectronics, a leader in semiconductor solutions. This highly integrated navigation processor is designed to offer superior positioning accuracy and performance for a wide array of applications, including automotive navigation, telematics, personal navigation devices (PNDs), and mobile applications.

Key Features

  • Multi-Constellation Support: The STA8088CFGBTR is capable of concurrently receiving signals from multiple satellite systems including GPS, Glonass, Galileo, and QZSS, ensuring high accuracy and reliability of positioning data across the globe.
  • Advanced Tracking: Equipped with advanced tracking algorithms, the chip can track weak signals even in challenging environments, such as urban canyons or under heavy foliage.
  • Low Power Consumption: Designed with power efficiency in mind, the STA8088CFGBTR offers a low-power mode that significantly reduces power consumption, making it ideal for battery-operated devices.
  • Integrated Baseband Processor: The device includes a powerful baseband processor, enabling sophisticated GNSS data processing without the need for external components.
  • High Sensitivity: With high sensitivity reception, the STA8088CFGBTR maintains performance in low-signal conditions, ensuring continuous location tracking.
  • Compact Form Factor: The chip's small footprint allows for integration into space-constrained designs, providing flexibility for system architects and designers.

Applications

The STA8088CFGBTR is versatile and can be integrated into a variety of applications, such as:

  • Automotive Navigation Systems
  • Telematics and Fleet Management
  • Handheld Personal Navigation Devices
  • Mobile Phones and Tablets
  • Wearable Technology
  • Drones and Unmanned Aerial Vehicles (UAVs)

With its robust feature set and multi-constellation support, the STA8088CFGBTR from STMicroelectronics sets a new standard for GNSS receiver chips, delivering high performance and accuracy for a multitude of navigation requirements.

You May Also Be Interested in

NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1575 $60.7875
12+ $9.9754 $119.7048
18+ $9.6637 $173.9466
25+ $9.3520 $233.8000
32+ $9.0402 $289.2864
43+ $8.1050 $348.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess