Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 118761-LT4256-1CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4256-1CS8#TRPBF CAD Model

Description

Product Overview: LT4256-1CS8#TRPBF from Linear Technology

The LT4256-1CS8#TRPBF is a robust, high voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this controller is designed to protect both the load and the backplane from the high inrush currents that are typically associated with plug-in boards.

This particular device comes in an 8-lead SO package, with the part number indicating the tape and reel packaging (TRPBF suffix) which is ideal for automated manufacturing processes. The LT4256-1CS8#TRPBF is specifically designed to regulate a 2.5V to 80V supply with an operating junction temperature range of -40°C to 125°C, making it suitable for a wide range of industrial applications.

The controller features several key functionalities that ensure the safe handling of electronic boards. It has an adjustable current limit, which prevents the circuit from drawing excessive current that could lead to overheating or damage. This is complemented by an adjustable overvoltage protection circuit that safeguards against voltage spikes. Additionally, the LT4256-1CS8#TRPBF incorporates an undervoltage lockout with hysteresis to protect against brownout conditions.

For enhanced control, the device has a gate drive for an external N-channel MOSFET switch, allowing the user to tailor the inrush current to specific requirements. The controller also includes a foldback current limit that helps to reduce power dissipation in the MOSFET under fault conditions. Moreover, the LT4256-1CS8#TRPBF provides a status flag to indicate when the output voltage is within the regulation limits, which is particularly useful for system monitoring and diagnostics.

The combination of its protective features and its ability to handle high voltage applications makes the LT4256-1CS8#TRPBF an ideal choice for telecom/datacom systems, industrial equipment, and other complex electronic systems that require reliable power management during hot swapping operations.

With its robust design and versatile functionality, the LT4256-1CS8#TRPBF from Linear Technology is a high-quality component that ensures the reliability and longevity of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.7622 €52.5730
12+ €8.2076 €98.4911
18+ €7.9303 €142.7462
25+ €7.3758 €184.3942
32+ €7.0984 €227.1500
40+ €6.8212 €272.8477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,030 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention