Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 700MHz ~ 3.3GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 8°
Insertion Loss (Max) 1.8dB
Return Loss (Min) 12.45dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 928952-NCS1-332+
Ultra Librarian 3D Model Ultra Librarian NCS1-332+ CAD Model

Description

The Mini-Circuits 928952-NCS1-332+ is a balun from Mini-Circuits.

  • Application: RF and wireless
  • Frequency Range: 700MHz to 3.3GHz
  • Impedance: 50/50 Ohm
  • Phase Difference: 8 degrees
  • Insertion Loss: 1.8dB (maximum)
  • Return Loss: 12.45dB (minimum)
  • Package: 0805 (2012 Metric), 6 PC pad
  • Mounting Type: Surface Mount
  • Lifecycle Status: Active
  • Standard Package: 4,000 pcs

You May Also Be Interested in

TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3603
ECAD model for HHM1711Q1
Mini-Circuits
1:1 LTCC TRANSFORMER, 1300 - 200
Lowest to $3.1460
ECAD model for NCS1-23+
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0941
ECAD model for BW21S5011A01TF
M/A-Com Technology Solutions
Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Lowest to $2.2682
ECAD model for MABA-009572-CF18A0
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Need more? Email Us
ECAD model for BALF-ATM-01E3
Anaren
BALUN 1.7GHZ-2.2GHZ 50/50 0404 / RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric)
Lowest to $0.3661
ECAD model for BD1722N5050AHF
Mini-Circuits
1:3 CORE & WIRE TRANSFORMER, 2 -
Lowest to $7.6535
ECAD model for TCM3-1TX+
TDK Corporation
MULTILAYER BALUN FOR 2400 - 2500
Lowest to $0.1175
ECAD model for HHM1713E2
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 10
Need more? Email Us
ECAD model for TC4-19X+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4935 $52.3635
49+ $2.0459 $100.2491
76+ $1.9820 $150.6320
105+ $1.9181 $201.4005
135+ $1.8541 $250.3035
181+ $1.6623 $300.8763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,668 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention