Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1280377-WM406E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM406E CAD Model

Description

Product Overview: Texas Instruments WM406E

The Texas Instruments WM406E is a highly integrated, efficient, and versatile power management integrated circuit (PMIC) designed to meet the stringent power requirements of modern electronic devices. This advanced chip is part of TI's extensive portfolio of power management solutions and is engineered to provide reliable and consistent power distribution while maximizing energy efficiency.

Key Features

  • Multiple Power Rails: The WM406E offers several independent power rails with configurable voltages, ensuring compatibility with a wide range of components and systems.
  • High-Efficiency Operation: With its advanced design, the WM406E provides excellent power conversion efficiency, which is crucial for battery-powered devices where energy conservation is paramount.
  • Compact Footprint: The device comes in a small package, making it ideal for space-constrained applications such as portable electronics, wearables, and Internet of Things (IoT) devices.
  • Thermal Management: The PMIC includes features for thermal protection to safeguard the device and the system it powers from overheating, thus ensuring long-term reliability.
  • Flexible Control: The WM406E can be controlled via I2C interface, allowing for dynamic voltage scaling and power sequencing tailored to the system's requirements.

Applications

The versatility of the WM406E makes it suitable for a broad range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Medical Devices
  • Small-Scale Robotics

Technical Specifications

The WM406E boasts an array of technical features that make it a top choice for power management:

  • Input Voltage Range: Suitable for common battery technologies
  • Multiple Output Channels: Designed to support core, memory, I/O, and auxiliary supplies
  • Programmable Output Voltages: Allows precise voltage settings for various loads
  • Protection Features: Overvoltage, undervoltage, overcurrent, and short-circuit protection

In summary, the Texas Instruments WM406E is a powerful and flexible PMIC solution that addresses the needs of modern electronic devices requiring efficient power management. Its combination of multiple power rails, high efficiency, compact design, and advanced control features make it an excellent choice for designers looking to optimize their power architecture.

You May Also Be Interested in

Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention