EN
  • EN
  • DE
  • IT

MDB-44H+

Part No MDB-44H+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIX 10GHZ-40GHZ UP/DN DQ1225 / RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz 12-MCLP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
RF Type ISM, VSAT
Frequency 10GHz ~ 40GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-MCLP (3x3)
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351327-MDB-44H+
Ultra Librarian 3D Model Ultra Librarian MDB-44H+ CAD Model

Description

The Mini-Circuits 1351327-MDB-44H+ is an RF mixer that operates within a frequency range of 10GHz to 40GHz.

  • Manufacturer: Mini-Circuits
  • Type: RF Mixer
  • Frequency Range: 10GHz to 40GHz
  • RF Type: ISM, VSAT
  • Secondary Attribute: Up/Down Converter
  • Packaging: Tape and Reel
  • Standard Package: 500
  • Mounting Type: Surface Mount
  • Package/Case: 12-VQFN Exposed Pad
  • Supplier Device Package: 12-MCLP (3x3)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6291 $65.2582
4+ $26.7726 $107.0904
6+ $25.9359 $155.6154
8+ $25.0993 $200.7944
11+ $24.2626 $266.8886
14+ $21.7527 $304.5378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,604 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess