EN
  • EN
  • DE

MBA-18LH

Part No MBA-18LH
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830237-MBA-18LH
Ultra Librarian 3D Model Ultra Librarian MBA-18LH CAD Model

Description

The MBA-18LH is a wideband amplifier manufactured by Mini-Circuits, designed for various applications requiring signal amplification across a broad frequency range. It is known for its high gain, low noise figure, and excellent linearity, making it suitable for communication systems, test equipment, and radar applications. The amplifier's compact size and rugged construction make it easy to integrate into existing systems.

Applications:

  • Communication Systems: Used in receivers, transmitters, and repeaters to boost signal strength.
  • Test Equipment: Utilized in signal generators, spectrum analyzers, and network analyzers for signal conditioning.
  • Radar Systems: Employed in radar receivers and transmitters to enhance signal detection and range.
  • Electronic Warfare: Used in jammers and signal intelligence systems to amplify and process signals.
  • Satellite Communication: Employed in satellite ground stations and transponders for signal amplification.

Features:

  • Wideband Frequency Range: Operates over a broad frequency range, typically from 0.5 GHz to 18 GHz.
  • High Gain: Provides significant signal amplification, typically 20 dB to 30 dB.
  • Low Noise Figure: Minimizes added noise, ensuring high signal-to-noise ratio.
  • Excellent Linearity: Maintains signal integrity with low distortion.
  • Compact Size: Small form factor for easy integration into existing systems.
  • SMA Connectors: Equipped with SMA connectors for reliable signal connections.

Benefits:

  • Enhanced Signal Strength: Boosts signal levels for improved performance.
  • Improved Sensitivity: Increases the ability to detect weak signals.
  • Reduced Distortion: Maintains signal integrity for accurate measurements and reliable communication.
  • Easy Integration: Simplifies system design and reduces development time.
  • Wide Applicability: Suitable for a broad range of applications across various industries.

Additional Details:

The MBA-18LH typically operates with a supply voltage of +12V DC. It features a robust design to withstand harsh environmental conditions. The amplifier’s gain and noise figure characteristics are typically specified in the Mini-Circuits datasheet. Detailed specifications include input and output VSWR, gain flatness, and operating temperature range. Refer to the official Mini-Circuits datasheet for comprehensive technical information and performance curves.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess