Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 475MHz
Impedance 50Ohm
Insertion Loss 1.6dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 8-SMD Module
Size / Dimension 0.079" L x 0.049" W (2.01mm x 1.24mm)
Height (Max) 0.037" (0.94mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 877018-LFCG-42+
Ultra Librarian 3D Model Ultra Librarian LFCG-42+ CAD Model

Description

The 877018-LFCG-42+ is a ceramic filter from Mini-Circuits.

  • Type: Low Pass Filter
  • Frequency Range: Up to 475MHz
  • Insertion Loss: 1.6dB
  • Impedance: 50Ohm
  • Mounting: Surface Mount
  • Package: 8-SMD Module
  • Package Size: 0.079" L x 0.049" W (2.01mm x 1.24mm)
  • Height: 0.037" (0.94mm)
  • Series: Active
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Murata Electronics North America
Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Need more? Email Us
ECAD model for LFB185G78SGAB713
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BAAD071
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G60BB1D295
Murata Electronics North America
Lowest to $0.0389
ECAD model for LFB212G45CL1D172
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G74SG9C288
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1061
ECAD model for LFB212G45BB1D126
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G45CC6D338
Murata Electronics North America
Lowest to $0.3862
ECAD model for LFB212G45BA4C102

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4102 $52.9224
28+ $3.6186 $101.3208
43+ $3.5056 $150.7408
59+ $3.3925 $200.1575
77+ $3.2794 $252.5138
103+ $2.9402 $302.8406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 977 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention