EN
  • EN
  • DE

KSX2-14+

Part No KSX2-14+
Manufacturer Mini-Circuits
Catalog RF Misc ICs and Modules
Description 2X SMT MULTIPLIER, OUTPUT FREQ 5 / RF IC Frequency Multiplier General Purpose 5GHz ~ 10GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Function Frequency Multiplier
Frequency 5GHz ~ 10GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 876459-KSX2-14+
Ultra Librarian 3D Model Ultra Librarian KSX2-14+ CAD Model

Description

The 876459-KSX2-14+ is a frequency multiplier designed for RF and wireless applications.

  • Frequency Range: 5GHz to 10GHz
  • Application: RF and wireless applications
  • Package: surface mount
  • Package Description: 8-SMD, no lead
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3153 $65.2612
8+ $13.3869 $107.0952
12+ $12.9686 $155.6232
16+ $12.5503 $200.8048
21+ $12.1319 $254.7699
28+ $10.8769 $304.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess