The KSN-1060A-2+ is a surface mount Low Pass Filter manufactured by Mini-Circuits. This filter is designed to reject high frequency signals while passing lower frequency signals with minimal attenuation. It's commonly used in a variety of RF and microwave applications to improve signal quality and prevent interference.
Applications
- Harmonic rejection in transmitters
- Image rejection in receivers
- Suppression of unwanted signals in RF systems
- Test and measurement equipment
- Cable TV (CATV) systems
Features
- Low insertion loss in the passband
- High attenuation in the stopband
- Surface mount package
- Compact size
- Excellent return loss
- Rugged construction
Benefits
- Improved signal quality by removing unwanted high-frequency components.
- Reduced interference in sensitive circuits.
- Easy integration into surface mount PCBs.
- Minimized board space requirements due to compact size.
- Optimal signal transmission due to low insertion loss.
- Reliable performance in demanding environments due to rugged construction.
Additional Details
The KSN-1060A-2+ is a miniature surface mount low pass filter designed for optimal performance in demanding RF applications. The passband extends from DC to a specified cutoff frequency, while the stopband provides high attenuation of signals above the cutoff frequency. The datasheet provides detailed specifications on insertion loss, return loss, stopband attenuation, and power handling capability. The surface mount package allows for easy integration into automated assembly processes. The filter is constructed using high-quality materials to ensure reliable performance and long-term stability. Proper impedance matching is essential for optimal performance, and the datasheet provides recommendations for impedance matching networks. The filter is typically used in 50-ohm or 75-ohm systems, depending on the specific application. The operating temperature range is typically -40°C to +85°C. The compact size and surface mount package make it ideal for use in space-constrained applications. Detailed S-parameter data is available to facilitate accurate simulations and design optimization.