EN
  • EN
  • DE

SG1543J

Part No SG1543J
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.5V
Output Open Drain or Open Collector
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG1543
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319483-SG1543J
Ultra Librarian 3D Model Ultra Librarian SG1543J CAD Model

Description

Microchip Technology's SG1543J: A Robust Voltage Regulator and Supervisor IC

Microchip Technology's SG1543J is a versatile and reliable integrated circuit designed to cater to a wide range of power management applications. This precision voltage regulator and supervisor IC is engineered to ensure stable operation in electronic systems, providing both voltage regulation and supervisory functions to maintain the integrity of the power supply.

The SG1543J offers a fixed voltage output that is meticulously regulated, ensuring a consistent supply to the connected components even under varying load conditions. This feature is crucial for applications that demand a stable voltage level for optimal performance. The device's ability to maintain a steady output helps prevent damage to sensitive electronic components that can occur due to voltage fluctuations.

One of the standout features of the SG1543J is its built-in supervisory function. This function monitors the system voltage levels and provides a warning signal or initiates a system reset in the event of an under-voltage condition. This proactive approach to system management helps to safeguard the system against potential failures, ensuring a higher level of reliability and reducing the risk of data corruption or loss.

The IC is encased in a robust package that is designed to withstand harsh environments, making it suitable for industrial and automotive applications where reliability is paramount. The SG1543J's ability to operate over a wide temperature range further enhances its versatility, making it an ideal choice for outdoor or temperature-sensitive applications.

With its combination of voltage regulation and system monitoring capabilities, the SG1543J from Microchip Technology is a comprehensive solution for power management challenges. Its ease of integration into existing designs, coupled with its protective features, makes it an invaluable component for designers looking to enhance the stability and reliability of their electronic systems.

Overall, the SG1543J is a testament to Microchip Technology's commitment to providing high-quality, innovative solutions for power management needs across a diverse array of industries.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess