Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 18.2dBm
Gain 12.3dB
Noise Figure 4.5dB
RF Type Cellular, PCS
Voltage - Supply 4.6V ~ 5.6V
Current - Supply 70mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135905-GALI-6+
Ultra Librarian 3D Model Ultra Librarian GALI-6+ CAD Model

Description

The 135905-GALI-6+ is an RF amplifier designed for RF and wireless applications. It is manufactured by Mini-Circuits.

  • Frequency Range: 0Hz to 4GHz
  • Gain: 12.3dB
  • Noise Figure: 4.5dB
  • Current Supply: 70mA
  • P1dB: 18.2dBm
  • RF Type: Cellular and PCS
  • Voltage Supply: 4.6V to 5.6V
  • Mounting Type: Surface Mount
  • Package: TO-243AA
  • Supplier Device Package: SOT-89
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QSOP
Need more? Email Us
ECAD model for HMC457QS16GE
NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801
Analog Devices Inc.
IC RF AMP VSAT 12GHZ-16GHZ 16QFN / RF Amplifier IC VSAT 12GHz ~ 16GHz 16-QFN (6x6)
Need more? Email Us
ECAD model for HMC5846LS6TR
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Lowest to $14.6242
ECAD model for HMC669LP3E
M/A-Com Technology Solutions
IC AMP CELL 30MHZ-2.7GHZ 6DFN / RF Amplifier IC Cellular, Radar 30MHz ~ 2.7GHz 6-DFN (6.5x7)
Need more? Email Us
ECAD model for MAPC-A1000
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-50GHZ DIE
Lowest to $416.8277
ECAD model for HMC1126
NXP / Nexperia
IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Lowest to $11.1888
ECAD model for A2I20D020GNR1
Analog Devices Inc.
IC RF AMP VSAT 0HZ-6GHZ DIE
Lowest to $244.2106
ECAD model for HMC637A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4373 $51.5595
36+ $2.8204 $101.5344
55+ $2.7323 $150.2765
76+ $2.6441 $200.9516
98+ $2.5560 $250.4880
131+ $2.2916 $300.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,345 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention