Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1176873-GALI-55
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GALI-55 CAD Model

Description

The GALI-55 is a GaAs MMIC Low Noise Amplifier (LNA) manufactured by Mini-Circuits. It is designed for applications requiring high gain, low noise figure, and excellent linearity over a broad frequency range. The amplifier is typically used in receiver front-ends to amplify weak signals while adding minimal noise, thereby improving overall system sensitivity.

Applications:

  • GPS Receivers: Amplifying the weak GPS signals received by the antenna.
  • Satellite Communications: Used in LNBs (Low Noise Block downconverters) to amplify the signals received from the satellite dish.
  • Wireless Communication Systems: Employed in base stations and mobile devices to improve receiver sensitivity.
  • Test and Measurement Equipment: Incorporated in spectrum analyzers and network analyzers to improve dynamic range.
  • Radar Systems: Used in radar receivers to amplify the echo signals.

Features:

  • High Gain: Provides substantial signal amplification to boost weak signals.
  • Low Noise Figure: Minimizes added noise, preserving the signal-to-noise ratio.
  • Wideband Performance: Operates effectively over a broad frequency range.
  • Internally Matched: Simplifies integration by reducing the need for external matching components.
  • Unconditionally Stable: Ensures stable operation under various load conditions.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, improving system performance.
  • Increased Communication Range: Allows for reliable communication over longer distances.
  • Enhanced Signal Quality: Minimizes noise and distortion, resulting in clearer and more reliable signals.
  • Simplified System Design: Reduces the complexity and cost of designing receiver systems.
  • Robust Performance: Provides stable and reliable operation in various environments.

Additional Details:

The GALI-55 typically operates from a single positive supply voltage. Its small size and surface-mount package make it suitable for compact and high-density designs. The amplifier is fabricated using GaAs MMIC technology, which provides excellent performance characteristics. The typical frequency range of the GALI-55 is from approximately 50 MHz to several GHz, although this varies based on specific configurations and component selection in the application circuit. The amplifier's gain is typically around 15-20 dB, and the noise figure is typically below 3 dB. The input and output are internally matched to 50 ohms to allow for simplified integration into RF systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1
Freescale Semiconductor - NXP
IC AMP GPS 1.805-1.88GHZ TO270
Lowest to $61.9344
ECAD model for MW7IC2040NR1
Broadcom Limited
IC RF AMP 50MHZ-1.6GHZ
Need more? Email Us
ECAD model for MSA-1110
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008
Skyworks Solutions Inc.
IC RF AMP GPS 1.7GHZ-1.9GHZ
Need more? Email Us
ECAD model for SKY65143-31
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
Skyworks Solutions Inc.
5GHZ 26DBM PA IN 4X4X0.9MM QFN
Lowest to $2.1904
ECAD model for SE5017L-R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9731 $54.7041
25+ $4.0805 $102.0125
38+ $3.9530 $150.2140
53+ $3.8255 $202.7515
68+ $3.6980 $251.4640
91+ $3.3154 $301.7014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 71 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention