Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 12.2dBm
Gain 11dB
Noise Figure 4.5dB
RF Type Cellular, PCS
Voltage - Supply 3V ~ 4.1V
Current - Supply 40mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135893-GALI-1+
Ultra Librarian 3D Model Ultra Librarian GALI-1+ CAD Model

Description

The 135893-GALI-1+ is an RF Amplifier designed for use in RF and wireless applications.

  • Test Frequency: 2GHz
  • Frequency Range: 0Hz to 8GHz
  • Gain: 11dB
  • Noise Figure: 4.5dB
  • Supply Voltage: 3V to 4.1V
  • Current Supply: 40mA
  • Package Type: TO-243AA (Surface Mount)
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Lowest to $14.6242
ECAD model for HMC669LP3E
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
Analog Devices Inc.
IC AMP VSAT 6.8GHZ-7.4GHZ 24QFN
Lowest to $46.5282
ECAD model for HMC505LP4
Infineon Technologies
SiGe Bipolar 3G/3.5G/4G Single-Band LNA
Need more? Email Us
ECAD model for BGA711N7
Analog Devices Inc.
IC RF AMP WIMAX 0HZ-5GHZ SOT89 / RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Need more? Email Us
ECAD model for HMC482ST89TR
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Microsemi Corporation
IC POWER AMP HBT 5GHZ 16QFN
Lowest to $3.6401
ECAD model for LX5509LQ-TR
Analog Devices Inc.
IC RF AMP VSAT 0HZ-6GHZ DIE
Lowest to $244.2106
ECAD model for HMC637A
M/A-Com Technology Solutions
IC AMP CELL 30MHZ-2.7GHZ 6DFN / RF Amplifier IC Cellular, Radar 30MHz ~ 2.7GHz 6-DFN (6.5x7)
Need more? Email Us
ECAD model for MAPC-A1000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1630 $50.6080
39+ $2.5953 $101.2167
60+ $2.5142 $150.8520
83+ $2.4331 $201.9473
107+ $2.3520 $251.6640
143+ $2.1087 $301.5441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56,012 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention