Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 18.4dBm
Gain 16dB
Noise Figure 3.5dB
RF Type CATV, Cellular, DBS, PCS, WLAN
Voltage - Supply 4.5V ~ 5.3V
Current - Supply 65mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Base Product Number ERA-5SM
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123633-ERA-5SM+
Ultra Librarian 3D Model Ultra Librarian ERA-5SM+ CAD Model

Description

ERA-5SM+ from Mini-Circuits is an RF amplifier used in signal chain designs where stable gain, small footprint integration, and broad RF utility are important. Engineers typically consider this type of component for wireless infrastructure, test and measurement equipment, receiver front ends, IF/RF gain stages, and general signal amplification in commercial or industrial electronics. As a Mini-Circuits device, it is positioned for designers seeking a widely recognized RF brand with strong application relevance across prototyping and production environments. Because exact lifecycle status for ERA-5SM+ is not confirmed here, it should be treated as unknown until verified through the manufacturer or authorized distribution sources. RoHS compliance information is also not available in this input, so compliance-sensitive programs should request current declarations before release to production. For new designs, this part may be worth evaluating when Mini-Circuits form factor and RF amplifier portfolio alignment are priorities, but engineers should confirm availability, documentation, and regulatory status before final selection.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
ECAD model for MAAP-011193
A1
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A1
MACOM Technology Solutions
100W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
ECAD model for CMPA5259100S
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9546 $50.2282
42+ $2.4243 $101.8206
64+ $2.3485 $150.3040
88+ $2.2728 $200.0064
114+ $2.1970 $250.4580
153+ $1.9697 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,943 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention