EN
  • EN
  • DE

EDC10-183+

Part No EDC10-183+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 6GHZ-18GHZ 24VFQFN  /  RF Directional Coupler GSM, LTE 6GHz ~ 18GHz 10.8dB 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Coupler Type Standard
Frequency 6GHz ~ 18GHz
Coupling Factor 10.8dB
Applications GSM, LTE
Return Loss 24dB
Package / Case 24-VFQFN Exposed Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-EDC10-183+TR,3157-EDC10-183+DKR,3157-EDC10-183+CT
Standard Package 4,000
Win Source Part Number 1025925-EDC10-183+
Ultra Librarian 3D Model Ultra Librarian EDC10-183+ CAD Model

Description

The Mini-Circuits RF/IF and RFID RF Directional Coupler is a high-performance coupler designed for GSM and LTE applications.

  • Frequency Range: 6GHz to 18GHz
  • Coupling Factor: 10.8dB
  • Return Loss: 24dB
  • Package/Case: 24-VFQFN Exposed Pad
  • Supplier Device Package: Not specified
  • Alternative Parts: Not provided
  • MSL Level: 1 (unlimited)
  • HTSUS: 8548.00.0000
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
5dB Directional Coupler
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess