EN
  • EN
  • DE

CMA-162LN+

Part No CMA-162LN+
Manufacturer Mini-Circuits
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052571-CMA-162LN+
Categories OEM Parts(C-E)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMA-162LN+ CAD Model

Description

The CMA-162LN+ is a low noise amplifier (LNA) manufactured by Mini-Circuits. This amplifier is designed to boost weak signals while adding minimal noise, making it ideal for sensitive receiver applications. It covers a broad frequency range and provides excellent gain and linearity.

Applications:

  • Communication Systems: Cellular base stations, satellite receivers, and wireless communication devices needing low-noise signal amplification.
  • Radar Systems: Radar receivers requiring high sensitivity and low noise figure.
  • Test and Measurement Equipment: Spectrum analyzers and signal generators benefiting from low-noise amplification.
  • Medical Imaging: MRI and other medical imaging systems requiring sensitive signal detection.
  • GPS Receivers: Global positioning systems needing to amplify weak GPS signals.

Features:

  • Low Noise Figure: Minimizes added noise for improved signal-to-noise ratio.
  • High Gain: Provides significant signal amplification for weak input signals.
  • Wideband Operation: Covers a broad frequency range for versatile use.
  • Excellent Linearity: Maintains signal integrity with minimal distortion.
  • Internally Matched: Simplifies integration with minimal external components required.
  • Small Size: Compact size for easy integration into space-constrained applications.
  • Unconditionally Stable: Ensures stable operation over a wide range of conditions.

Benefits:

  • Improved Signal Reception: Amplifies weak signals with minimal added noise for better reception.
  • Increased System Sensitivity: Enhances the sensitivity of receiver systems.
  • Versatile Application: Suitable for a wide range of communication, radar, and test and measurement applications.
  • Simplified Integration: Internally matched design simplifies system integration.
  • Stable Operation: Unconditionally stable design ensures reliable performance.

Additional Details:

The CMA-162LN+ LNA typically includes internal biasing networks and impedance matching circuits. The specific gain, noise figure, and frequency range are detailed in the product datasheet. It is crucial to consider the operating conditions and system requirements when selecting and implementing this amplifier.

You May Also Be Interested in

Holystone
Need more? Email Us
Dell
Need more? Email Us
Sagami
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2067 $72.6201
6+ $19.8619 $119.1714
8+ $19.2412 $153.9296
11+ $18.6205 $204.8255
14+ $17.9998 $251.9972
19+ $16.1378 $306.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess