Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Box
Product Status Active
Attenuation Value 6dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 713848-BW-S6W2+
Ultra Librarian 3D Model Ultra Librarian BW-S6W2+ CAD Model

Description

The 713848-BW-S6W2+ is an RF and Wireless attenuator designed for use in various electronic applications.

  • Impedance: 50 Ohms
  • Power Rating: 2W
  • Attenuation: 6dB
  • Frequency: Up to 18 GHz
  • Package: 10 pieces/box
  • Package/Case: SMA In-Line Module
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Qorvo US Inc.
2-25 GHZ V VARIABLE ATTN, DIE
Need more? Email Us
ECAD model for TGL2767
Peregrine Semiconductor
UltraCMOS RF Digital Step Attenuator, 9 kHz-6 GHz
Lowest to $2.9546
ECAD model for PE43711A-Z
Qorvo US Inc.
2-31 GHZ V VARIABLE ATTN, PKGD
Lowest to $329.5455
ECAD model for TGL2767-SM
M/A-Com Technology Solutions
Voltage Variable Absorptive Attenuator 40 dB, 0.5-3.0 GHz | RF ATTENUATOR 50OHM 8SOIC
Lowest to $20.8765
ECAD model for MAAVSS0007
Mini-Circuits
Fixed Attenuator 18GHz 11.5dB 6-Pin MCLP EP T/R
Lowest to $6.4267
ECAD model for YAT-10+
Walsin Technology Corporation
RF ATTENUATOR 9DB 50OHM 0404
Need more? Email Us
ECAD model for WA04P009XCTL
Mini-Circuits
Need more? Email Us
ECAD model for YAT-30+
Skyworks Solutions Inc.
RF ATTENUATOR 12DB 50OHM DIE
Need more? Email Us
ECAD model for ATN3590-12
Peregrine Semiconductor
UltraCMOS RF Digital Step Attenuator, 9 kHz–6 GHz
Need more? Email Us
ECAD model for PE43712A-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.9819 $86.9819
2+ $84.2637 $168.5274
3+ $81.5455 $244.6365
4+ $78.8273 $315.3092
5+ $70.6728 $353.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention