EN
  • EN
  • DE

BW-S6W2-S+

Part No BW-S6W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1729+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 709806-BW-S6W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S6W2-S+ CAD Model

Description

The BW-S6W2-S+ is a wideband amplifier manufactured by Mini-Circuits, a leading provider of RF and microwave components. This amplifier is designed to provide consistent gain and excellent performance across a broad frequency range, making it suitable for a variety of applications requiring signal amplification.

Applications

  • Test and Measurement: Used in test equipment and measurement setups to amplify signals for accurate analysis.
  • Communication Systems: Employed in communication systems as a gain block to boost signal strength.
  • Radar Systems: Integrated into radar receivers to amplify weak signals for detection.
  • Electronic Warfare: Used in electronic warfare systems for signal amplification and processing.
  • General Purpose Amplification: Suitable for general-purpose signal amplification in various electronic circuits.

Features

  • Wideband Operation: Operates over a wide frequency range, providing consistent gain across the spectrum.
  • High Gain: Offers high gain to amplify weak signals, improving signal sensitivity.
  • Low Noise Figure: Low noise figure ensures minimal signal degradation, maintaining signal quality.
  • Excellent Linearity: Provides excellent linearity to minimize distortion and maintain signal fidelity.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.

Benefits

  • Improved Signal Sensitivity: High gain amplifies weak signals, improving system sensitivity and performance.
  • Enhanced Signal Quality: Low noise figure and excellent linearity ensure minimal signal degradation, maintaining signal quality.
  • Versatile Application: Wideband operation makes it suitable for a variety of applications requiring signal amplification.
  • Simplified Integration: Compact size and easy interface simplify integration into various applications.
  • Reliable Performance: Designed and manufactured to provide reliable performance over a long lifespan.

Additional Details: The BW-S6W2-S+ is typically a surface-mount device (SMD) that can be easily integrated into PCB designs. It operates on a specified supply voltage and draws a certain amount of current. Its performance characteristics, such as gain, noise figure, and linearity, are typically specified in detail in its datasheet. The amplifier's robust design and high performance make it a reliable choice for applications requiring wideband signal amplification.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3729 $60.3729
3+ $49.5367 $148.6101
4+ $47.9886 $191.9544
5+ $46.4407 $232.2035
7+ $44.8927 $314.2489
9+ $40.2487 $362.2383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess