EN
  • EN
  • DE

BW-S20W2-S+

Part No BW-S20W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1727+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 717998-BW-S20W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S20W2-S+ CAD Model

Description

The BW-S20W2-S+ is a wideband absorptive RF switch manufactured by Mini-Circuits. This switch is designed for high-performance applications requiring excellent isolation, low insertion loss, and fast switching speeds across a broad frequency range. Its absorptive design ensures minimal signal reflection, making it suitable for sensitive measurement and communication systems.

Applications:

  • Test and Measurement Equipment: Used in signal routing and switching within test instruments such as spectrum analyzers, signal generators, and network analyzers.
  • Communication Systems: Employed in cellular base stations, satellite communication systems, and other wireless communication infrastructure for signal management.
  • Radar Systems: Integrated into radar transceivers for transmit/receive switching and signal processing.
  • Electronic Warfare: Utilized in electronic countermeasures (ECM) and electronic support measures (ESM) systems for signal interception and jamming.
  • Medical Imaging: Used in MRI and other medical imaging devices for signal routing and control.

Features:

  • Wideband Operation: Operates over a broad frequency range, typically covering several GHz.
  • Absorptive Design: Minimizes signal reflections, improving overall system performance.
  • High Isolation: Provides excellent isolation between ports, preventing signal leakage.
  • Low Insertion Loss: Ensures minimal signal attenuation, preserving signal integrity.
  • Fast Switching Speed: Enables rapid signal routing and switching.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • SMA Connectors: Equipped with standard SMA connectors for convenient connection.

Benefits:

  • Improved System Performance: The absorptive design and high isolation contribute to enhanced signal integrity and reduced interference.
  • Versatile Application: The wideband operation and compact size make it suitable for a wide range of applications.
  • Ease of Integration: The SMA connectors and small form factor simplify integration into existing systems.
  • Reliable Operation: Manufactured with high-quality components to ensure reliable and consistent performance.
  • Increased Accuracy: Minimizes signal reflections and distortion, leading to more accurate measurements and data transmission.

Additional Details:

The BW-S20W2-S+ typically has an operating temperature range from -55°C to +100°C, making it suitable for harsh environments. It also boasts excellent repeatability and long-term stability, ensuring consistent performance over time. The switch is designed to handle moderate RF power levels and has a low DC power consumption. It is built to meet stringent quality standards and is RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $149.5944 $149.5944
2+ $144.6083 $289.2166
3+ $129.6488 $388.9464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess