EN
  • EN
  • DE

TMS320F28068PNT

Part No TMS320F28068PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797514-TMS320F28068PNT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 119
Family Name TMS320F28068
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28068PNT CAD Model

Description

Overview of TMS320F28068PNT Microcontroller

The TMS320F28068PNT is a highly capable microcontroller from Texas Instruments, designed for demanding applications that require a perfect blend of power efficiency and computational performance. This microcontroller is a part of the C2000™ 32-bit Microcontroller family, renowned for its real-time control capabilities, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • High-Performance Processing: At the heart of the TMS320F28068PNT is a 32-bit CPU (C28x) running at up to 90 MHz, providing the computational power needed for advanced algorithms and control systems.
  • Enhanced Control Peripherals: The device comes with a rich set of peripherals designed for control applications, including PWM outputs, capture inputs, quadrature encoder interfaces, and analog-to-digital converters (ADCs).
  • Integrated Floating-Point Unit: The onboard floating-point unit (FPU) ensures precise calculations, which is critical for applications such as digital motor control, power conversion, and sensor processing.
  • Robust Connectivity: With multiple serial communication interfaces like I2C, SPI, CAN, and UART, the TMS320F28068PNT offers excellent connectivity options for various communication protocols.
  • Advanced Timers and Interrupts: The microcontroller features high-resolution timers and a sophisticated interrupt structure that facilitate precise timing and control tasks.
  • Flash Memory: Equipped with up to 128KB of on-chip flash memory, the device provides ample space for complex firmware and application code.

Applications

The versatile nature of the TMS320F28068PNT makes it suitable for a wide range of applications, including:

  • Motor Control: AC induction, brushless DC, and stepper motors.
  • Renewable Energy Systems: Solar inverters, wind turbine controllers.
  • Power Supplies: Uninterruptible power supplies (UPS), DC-DC converters.
  • Automotive Control Systems: Electric and hybrid vehicle subsystems.
  • Industrial Automation: Robotics, CNC machines, and other automated equipment.

With its robust set of features and peripherals, the TMS320F28068PNT from Texas Instruments stands as a powerful microcontroller solution for engineers looking to push the boundaries of what's possible in embedded control applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess