EN
  • EN
  • DE

BW-S10W2-S+

Part No BW-S10W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1646+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 713846-BW-S10W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S10W2-S+ CAD Model

Description

The BW-S10W2-S+ is a wideband splitter designed and manufactured by Mini-Circuits. This surface-mount splitter is engineered for applications requiring even power division and excellent isolation across a broad frequency range. Its compact size and robust construction make it suitable for a variety of communication and signal processing systems.

Applications

  • Cellular Infrastructure: Used in base stations and repeaters to split signals for multiple transmit or receive paths.
  • Satellite Communication: Employed in LNBs (Low Noise Block downconverters) and satellite receivers for signal distribution.
  • Cable Television (CATV): Utilized in cable distribution networks to divide signals for multiple subscribers.
  • Test and Measurement: Integrated into test setups for signal splitting and combining.
  • Wireless Communication Systems: Found in various wireless systems for power division purposes.

Features

  • Wideband Operation: Operates over a broad frequency range, ensuring compatibility with numerous applications.
  • Surface Mount Technology (SMT): Facilitates easy and efficient PCB assembly.
  • Excellent Isolation: Provides high isolation between output ports, minimizing signal interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • Compact Size: Space-saving design allows for integration into densely populated PCBs.
  • Robust Construction: Designed to withstand harsh environmental conditions.

Benefits

  • Improved System Performance: Wideband operation and excellent isolation contribute to enhanced signal integrity and overall system performance.
  • Simplified PCB Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Reduced Signal Interference: High isolation minimizes unwanted signal coupling, ensuring accurate signal transmission.
  • Efficient Power Distribution: Low insertion loss ensures efficient power transfer, maximizing signal strength.
  • Space-Saving Design: Compact size enables integration into small and densely populated electronic devices.
  • Increased Reliability: Robust construction ensures reliable operation in demanding environments.

Additional Details

The BW-S10W2-S+ typically features a 50-ohm impedance and operates over a specified temperature range. The exact frequency range, insertion loss, isolation, and other specifications can be found in the manufacturer's datasheet. It's constructed using high-quality materials to ensure reliability and long-term performance. The splitter provides a consistent power division, making it a critical component in various RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess