Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 490MHz Center
Bandwidth 200MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 14-SMD Module
Size / Dimension 1.360" L x 0.365" W (34.54mm x 9.27mm)
Height (Max) 0.350" (8.89mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913404-BPF-A490+
Ultra Librarian 3D Model Ultra Librarian BPF-A490+ CAD Model

Description

The 913404-BPF-A490+ is a band pass RF filter from Mini-Circuits.

  • Center Frequency: 490MHz
  • Bandwidth: 200MHz
  • Mounting Type: Surface Mountable
  • Package: 14-SMD module
  • Height: 0.350 inches
  • Product Status: Active

You May Also Be Interested in

Walsin Technology Corporation
FILTER LOWPASS CERAMIC 2.4GHZ
Need more? Email Us
ECAD model for RFLPF1005040A1T
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
Mini-Circuits
CER FILTER 3.8GHZ LOW PASS
Lowest to $9.4546
ECAD model for LFCG-3400+
Crystek Corporation
RF FILTER LOW PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0700
TDK Corporation
RF FILTER HIGH PASS 2.45GHZ 0603
Lowest to $0.1244
ECAD model for DEA162400HT-8053A1
Mini-Circuits
CER FILTER 1.93GHZ HIGH PASS
Lowest to $4.0995
ECAD model for HFCG-2000+
Mini-Circuits
RF FILTER 8.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $10.3963
ECAD model for EQY-8-63+
Qorvo US Inc.
2.4GHZ WI-FI FCC EDGEBOOST BAW F
Lowest to $3.2596
ECAD model for 885136
Mini-Circuits
RF FILTER LOW PASS 370MHZ 12VQFN
Lowest to $23.3262
ECAD model for XLF-221+

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention