Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.7dB
Frequency 1.85 GHz ~ 3 GHz
Specifications Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913399-BP4U1+
Ultra Librarian 3D Model Ultra Librarian BP4U1+ CAD Model

Description

The 913399-BP4U1+ is an RF power divider/splitter designed for use in wireless communication systems.

  • Frequency Range: 1.85 GHz to 3 GHz
  • Isolation: at least 15dB
  • VSWR: 1.5
  • Imbalance: 28°
  • Package: 8-SOIC
  • Width: 0.154" (3.90mm)
  • Standard Package: 1,000 pcs
  • Mounting Type: Surface Mount
  • Manufacturer: Mini-Circuits
  • Applications: Various wireless communication applications, including cellular networks, satellite communication, and radar systems.

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $6.7955
ECAD model for TCP-2-33W+
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $2.1784
ECAD model for PD18-73
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
ECAD model for M3H-50
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6273
ECAD model for MC44BC380EF
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $13.7978
ECAD model for SCA-4-10+
Mini-Circuits
2 Way-90° Power Splitter
Lowest to $10.9200
ECAD model for QCS-592
Skyworks Solutions Inc.
Four-Way 0° Power Splitter/Combiner 1.71-1.99 GHz
Lowest to $2.3763
ECAD model for PD4W18-59
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
ECAD model for TCP-2-33X+
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.5604
ECAD model for MC44BC380EFR2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5387 $101.5480
61+ $2.4594 $150.0234
85+ $2.3800 $202.3000
109+ $2.3007 $250.7763
146+ $2.0627 $301.1542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention