Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.555GHz Center
Impedance 50Ohm
Bandwidth 110 MHz
Insertion Loss 7dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.042" (1.07mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 709732-BFCN-2555+
Ultra Librarian 3D Model Ultra Librarian BFCN-2555+ CAD Model

Description

The 709732-BFCN-2555+ is a Ceramic Filter used in various applications. It is supplied by Mini-Circuits.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Impedance: 50Ohm
  • Center Frequency: 2.555GHz
  • Bandwidth: 110MHz
  • Filter Type: Band Pass
  • Insertion Loss: 7dB
  • Height: 0.042" (1.07mm)
  • Mounting Type: Surface Mount
  • Package Type: 6-SMD, no lead
  • Market Status: Active
  • Standard Package: 3,000 pieces
  • MSL Level: 1 (Unlimited shelf life)
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Murata Electronics North America
Operating Temperature Range
Lowest to $0.1061
ECAD model for LFB212G45BB1D126
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BA4D007
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1891
ECAD model for LFB212G45SG8A192
Murata Electronics North America
Lowest to $0.1280
ECAD model for LFB212G45CL1D419
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1432
ECAD model for LFB212G45BA1A220
Murata Electronics North America
FILTER CER BANDPASS 2.45GHZ SMD
Need more? Email Us
ECAD model for LFB212G45SG8B742
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CL1D162
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G44BF5D107
Murata Electronics North America
Lowest to $0.3862
ECAD model for LFB212G45BA4C102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2469 $61.2345
10+ $10.0488 $100.4880
16+ $9.7347 $155.7552
22+ $9.4207 $207.2554
28+ $9.1067 $254.9876
37+ $8.1646 $302.0902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,604 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention