EN
  • EN
  • DE

ANNE-50+.

Part No ANNE-50+.
Manufacturer Mini-Circuits
Catalog OEM Parts (A - B)
Description Term / Sma / Rohs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983790-ANNE-50+.
Categories OEM Parts(A-B)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ANNE-50+. CAD Model

Description

The Mini-Circuits ANNE-50+. is a coaxial attenuator designed for a wide range of applications requiring precise signal attenuation. It is known for its high reliability, excellent VSWR, and broad frequency range, making it suitable for laboratory, production, and field use. The attenuator provides a fixed attenuation value with minimal signal distortion, ensuring accurate measurements and signal control.

Applications

  • Test and measurement setups
  • Signal leveling
  • Impedance matching
  • RF and microwave systems
  • Laboratory testing
  • Production testing

Features

  • Fixed attenuation value: Provides a precise and consistent attenuation level (50 dB).
  • Wide frequency range: Operates effectively across a broad spectrum of frequencies.
  • Excellent VSWR: Minimizes signal reflections for accurate measurements.
  • High power handling: Can handle relatively high power levels without degradation.
  • Rugged construction: Designed for durability and reliability in various environments.
  • Coaxial connector: Provides a secure and reliable connection.

Benefits

  • Accurate signal control: Enables precise signal leveling and attenuation.
  • Improved measurement accuracy: Minimizes signal reflections for more accurate measurements.
  • Versatile application: Suitable for a wide range of RF and microwave applications.
  • Reliable performance: Provides consistent and dependable attenuation.
  • Durable construction: Withstands demanding operating conditions.

The ANNE-50+. attenuator from Mini-Circuits is a valuable tool for any RF or microwave engineer or technician. Its precise attenuation, wide frequency range, and rugged construction make it ideal for a variety of applications. The device typically uses SMA connectors for reliable connections. It is crucial to consult the specific datasheet for detailed specifications, including frequency range, VSWR, power handling capabilities, and attenuation accuracy over the specified frequency range. Proper use of the attenuator ensures accurate and reliable signal control in various RF and microwave systems. These attenuators are also RoHS compliant making them a safe choice for modern electronics.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5896 $66.3584
8+ $13.6120 $108.8960
12+ $13.1866 $158.2392
16+ $12.7612 $204.1792
21+ $12.3359 $259.0539
28+ $11.0598 $309.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 702 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess