EN
  • EN
  • DE

ADCB-20-82+

Part No ADCB-20-82+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 1MHZ-800MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 1MHz ~ 800MHz
Coupling Factor 20.4dB
Applications General Purpose
Power - Max 1W
Return Loss 28dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 847153-ADCB-20-82+
Ultra Librarian 3D Model Ultra Librarian ADCB-20-82+ CAD Model

Description

The 847153-ADCB-20-82+ is an RF directional coupler designed for general-purpose electronic applications.

  • Frequency: 1MHz ~ 800MHz
  • Coupling Factor: 20.4dB
  • Return Loss: 28dB
  • Power - Max: 1W
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, Flat Leads
  • Product Status: Active
  • Standard Package: 1,000
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2073 $84.4146
3+ $34.6316 $103.8948
5+ $33.5494 $167.7470
7+ $32.4672 $227.2704
8+ $31.3849 $251.0792
11+ $28.1382 $309.5202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess