EN
  • EN
  • DE

ADC-6-13+

Part No ADC-6-13+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 200MHZ-1.3GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 200MHz ~ 1.3GHz
Coupling Factor 6.2 ± 0.5dB
Applications Cellular
Power - Max 500mW
Return Loss 22.81dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 759699-ADC-6-13+
Ultra Librarian 3D Model Ultra Librarian ADC-6-13+ CAD Model

Description

The 759699-ADC-6-13+ is an RF directional coupler designed for use in cellular applications. It is manufactured by Mini-Circuits.

  • Power Capacity: 500mW
  • Frequency Range: 200MHz to 1.3GHz
  • Coupler Type: Standard
  • Coupling Factor: 6.2 ± 0.5dB
  • Return Loss: 22.81dB
  • Package: 6-SMD, Flat Leads
  • Mounting: Surface Mountable
  • Standard Package: 1,000 pcs
  • Market Status: Active

You May Also Be Interested in

Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
M/A-Com Technology Solutions
E-Series 75 Ohm 8 dB Coupler 5 - 1200 MHz | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $2.6738

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5715 $66.2860
8+ $13.5971 $108.7768
12+ $13.1722 $158.0664
16+ $12.7473 $203.9568
21+ $12.3224 $258.7704
28+ $11.0477 $309.3356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,651 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess