EN
  • EN
  • DE

ADC-25-4-75

Part No ADC-25-4-75
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description Directional Coupler 75Ω 5 to 1000 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1139870-ADC-25-4-75
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC-25-4-75 CAD Model

Description

The Mini-Circuits ADC-25-4-75 is a 75-ohm directional coupler designed for various applications requiring accurate signal sampling and power monitoring. Mini-Circuits is a well-known manufacturer of RF and microwave components, and their directional couplers are widely used for their performance and reliability. The ADC-25-4-75 offers excellent electrical characteristics in a compact package, making it suitable for integration into a variety of RF systems.

Applications:

  • Signal Monitoring: Monitors signal levels in 75-ohm RF systems.
  • Cable Television (CATV): Used in CATV networks for signal distribution and monitoring.
  • Video Distribution: Employed in video distribution systems for signal splitting and coupling.
  • Test and Measurement: Utilized in test equipment for accurate signal analysis.
  • Satellite Communications: Used in satellite TV and communication systems for signal management.

Features:

  • High Directivity: Provides excellent isolation between input and coupled ports.
  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transfer.
  • 75-Ohm Impedance: Designed for compatibility with 75-ohm systems.
  • Wide Frequency Range: Operates over a broad frequency spectrum.
  • Compact Size: Allows for easy integration into various circuit layouts.

Benefits:

  • Improved Signal Accuracy: Enables precise signal monitoring and control.
  • Enhanced System Performance: Minimizes signal loss, maximizing overall system efficiency.
  • Simplified Integration: Compact design allows for easy assembly and reduced manufacturing costs.
  • Versatile Application: Suitable for a wide range of 75-ohm RF and video systems.
  • Reliable Operation: Robust design ensures stable performance under varying operating conditions.

Additional Details:

The Mini-Circuits ADC-25-4-75 directional coupler is characterized by its high directivity and low insertion loss. Its specifications typically include a frequency range of 5 to 1000 MHz, insertion loss of less than 1 dB, directivity of over 20 dB, and a coupling factor of approximately 25 dB. The component is designed to handle RF power levels typically up to 1 watt. It is constructed using high-quality materials to ensure long-term reliability and consistent performance. This directional coupler is essential for applications requiring precise signal monitoring and control in 75-ohm systems.

You May Also Be Interested in

Anaren
Lowest to $0.8895
Anaren
Lowest to $2.9105
TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Skyworks Solutions Inc.
COUPLER 90DEG 2.1-2.3GHZ SOT-6
Lowest to $1.5640
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $11.1227
Anaren
Lowest to $3.5424

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess