EN
  • EN
  • DE

BT8960EPF

Part No BT8960EPF
Manufacturer Mindspeed
Catalog Miscellaneous
Description Single-Chip 2B1Q Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mindspeed
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819794-BT8960EPF
Ultra Librarian 3D Model Ultra Librarian BT8960EPF CAD Model

Description

The BT8960EPF is a multi-channel VoIP (Voice over Internet Protocol) processor manufactured by Mindspeed Technologies. It is designed to provide high-density voice processing capabilities for a variety of applications, including voice gateways, IP PBXs, and media servers. This processor integrates multiple voice channels, enabling it to handle numerous concurrent calls efficiently.

Applications

  • Voice Gateways: Used in voice gateways to convert traditional telephone signals to VoIP packets.
  • IP PBXs: Employed in IP PBXs to provide voice processing and switching functions for VoIP calls.
  • Media Servers: Integrated into media servers to handle voice processing and conferencing applications.
  • VoIP Routers: Used in VoIP routers to provide voice processing and routing capabilities.
  • Call Centers: Utilized in call center infrastructure to handle high volumes of concurrent voice calls.

Features

  • Multi-Channel Voice Processing: Supports a high number of concurrent voice channels.
  • VoIP Protocol Support: Supports standard VoIP protocols such as SIP, H.323, and RTP.
  • Voice Codec Support: Supports various voice codecs, including G.711, G.729, and G.726.
  • Echo Cancellation: Provides echo cancellation capabilities to improve voice quality.
  • Packet Loss Concealment: Implements packet loss concealment techniques to mitigate the effects of network impairments.

Benefits

  • High Density Voice Processing: Enables efficient handling of a large number of concurrent calls.
  • Improved Voice Quality: Provides echo cancellation and packet loss concealment for clear voice communication.
  • Flexible VoIP Support: Supports multiple VoIP protocols and voice codecs for interoperability.
  • Reduced Cost: Integrates multiple voice channels into a single processor, reducing hardware costs.
  • Enhanced Network Performance: Optimizes voice processing for improved network performance.

Additional Details

The BT8960EPF typically includes features such as integrated DSP (Digital Signal Processor) cores, memory interfaces, and network interfaces. Key specifications include the number of voice channels supported, the processing power of the DSP cores, and the supported VoIP protocols and voice codecs. The specific package type and power consumption are also important considerations.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess