EN
  • EN
  • DE

DS2187

Part No DS2187
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Receive Line Interface 18-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name DS2187
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917403-DS2187
Ultra Librarian 3D Model Ultra Librarian DS2187 CAD Model

Description

The DS2187 from Maxim Integrated is a robust, feature-packed line-powered modem designed to facilitate reliable data communication over telephone lines. This highly integrated device is ideal for a wide range of applications such as point-of-sale terminals, utility meters, and remote sensors, where dependable data transmission is crucial.

Key Features

  • Line-Powered Operation: The DS2187 draws power directly from the telephone line, eliminating the need for an external power supply and making it perfect for low-power systems.
  • Integrated Data Pump and Modem Controller: This device combines a data pump and modem controller, providing a complete modem solution with minimal external components.
  • Wide Range of Data Rates: It supports V.22bis (2400 bps), V.22 (1200 bps), V.23 (1200/75 bps), and Bell 212A/103 protocols, offering flexibility for various data rate requirements.
  • DTMF and Pulse Dialing: The DS2187 supports both Dual-Tone Multi-Frequency (DTMF) and pulse dialing methods, ensuring compatibility with different telephone systems.
  • Automatic Rate Adaptation: The modem can automatically adjust to the best data rates available on the phone line, optimizing performance.
  • Caller ID Support: It includes functionality for receiving Caller ID information, adding value to applications that require caller verification.

Applications

The DS2187 is suited for a variety of communication-intensive applications. Its line-powered nature and integrated design make it especially useful in remote monitoring and telemetry systems, where power efficiency and space are at a premium. It's also commonly used in legacy industrial control systems that rely on dial-up connectivity for data logging and system management.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS2187 is no exception. Built to meet or exceed industry standards, this modem is designed for long-term performance in challenging environments. Whether you're integrating it into new designs or maintaining existing systems, the DS2187 offers a reliable, cost-effective solution for your data communication needs.

You May Also Be Interested in

Others
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Others
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3393 $79.0179
6+ $21.6117 $129.6702
9+ $20.9364 $188.4276
12+ $20.2610 $243.1320
15+ $19.5856 $293.7840
20+ $17.5595 $351.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess