EN
  • EN
  • DE

WP3260W2EFEI-400B2

Part No WP3260W2EFEI-400B2
Manufacturer Microsemi Corporation
Catalog Embedded - Microcontrollers - Application Specific
Description WINPATH3 260W2E PROC 400MHZ LF /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microsemi Corporation
Package Tray
Product Status Obsolete
Applications Network Processor
Core Processor MIPS32® 34Kc™
Program Memory Type SRAM
Interface I2C, RMII, UART
Mounting SMD (SMT)
Package / Case 896-BGA, FCBGA
Supplier Device Package 896-FCBGA (31x31)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names WP3260W2EFEI-400B2-ND,150-WP3260W2EFEI-400B2
Standard Package 1
Win Source Part Number 1228012-WP3260W2EFEI-400B2
Ultra Librarian 3D Model Ultra Librarian WP3260W2EFEI-400B2 CAD Model

Description

The WP3260W2EFEI-400B2 is a product manufactured by Microsemi Corporation, now part of Microchip Technology. It is likely a programmable logic device, such as an FPGA (Field Programmable Gate Array) or a system-on-chip (SoC) with programmable logic capabilities. Microsemi (Microchip) is known for its low-power FPGAs and SoCs used in various industries.

Applications:

  • Aerospace and Defense: Used in avionics, radar systems, and communication equipment due to their radiation tolerance and reliability.
  • Industrial Automation: Employed in industrial control systems, robotics, and machine vision applications.
  • Communications Infrastructure: Integrated into networking equipment, base stations, and telecom systems for signal processing and control.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic devices.

Features:

  • FPGA/SoC: Programmable logic device allowing for custom hardware acceleration and system integration.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered and energy-efficient applications.
  • High-Speed Performance: Supports high-speed interfaces and processing capabilities for real-time applications.
  • Integrated Peripherals: May include integrated peripherals such as Ethernet MAC, USB, and memory controllers.
  • Security Features: Advanced security features for data protection and secure boot.

Benefits:

  • Flexibility and Customization: Allows for custom hardware implementation, enabling designers to tailor the device to specific application requirements.
  • Low Power Operation: Reduces power consumption, extending battery life and minimizing thermal management requirements.
  • High Performance: Delivers high-speed processing capabilities for demanding applications.
  • System Integration: Integrates multiple functions into a single device, reducing board space and system complexity.
  • Security: Provides advanced security features for protecting sensitive data and preventing unauthorized access.

The WP3260W2EFEI-400B2 likely includes programmable logic fabric, embedded memory, and various I/O interfaces. It is designed for applications requiring high performance, low power, and high reliability. The device is often supported by a comprehensive development tool suite for design, simulation, and verification.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess