EN
  • EN
  • DE

VSC8145VQ-03

Part No VSC8145VQ-03
Manufacturer Microsemi Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTIRATE 4BIT 156-TBGA / Transceiver 1TX 1RX 156-Pin TBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol SONET/SDH
Number of Drivers/Receivers 1/1
Operating Supply Voltage 2.375 V ~ 2.625 V
Mounting SMD
Package 156-BGA
Manufacturer Package 156-BGA (21x21)
Win Source Part Number 799215-VSC8145VQ-03
Popularity Medium
Supply and Demand Status Limited
Family Name VSC8145
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VSC8145VQ-03 CAD Model

Description

The VSC8145VQ-03 is a high-performance, low-power 4-port Gigabit Ethernet PHY transceiver from Microsemi Corporation. It is designed to provide robust and reliable Ethernet connectivity for a variety of networking applications. This chip integrates multiple physical layer functions, enabling efficient data transmission and reception.

Applications

  • Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Embedded networking devices
  • Industrial automation equipment

Features

  • Four 10/100/1000 Mbps Ethernet ports
  • Integrated PHY layer functionality for each port
  • Low power consumption
  • Energy Efficient Ethernet (EEE) support
  • Auto-negotiation and auto-MDI/MDIX support
  • RGMII/SGMII interface options
  • Advanced cable diagnostics

Benefits

  • High-density Gigabit Ethernet connectivity
  • Reduced system power consumption, especially during periods of low network activity
  • Simplified system design with integrated functionality
  • Automatic adaptation to network conditions and cable types
  • Flexible interface options for various system architectures
  • Improved network reliability and troubleshooting capabilities

Additional Details

The VSC8145VQ-03 incorporates Energy Efficient Ethernet (EEE) features, allowing it to reduce power consumption during periods of low network traffic. Auto-MDI/MDIX support eliminates the need for crossover cables, simplifying network setup. The chip also provides advanced cable diagnostics, enabling network administrators to quickly identify and resolve cabling issues. The device supports RGMII (Reduced Gigabit Media Independent Interface) and SGMII (Serial Gigabit Media Independent Interface) for flexible connectivity to MAC (Media Access Control) devices.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5875 $87.5875
2+ $71.8666 $143.7332
3+ $69.6209 $208.8627
4+ $67.3751 $269.5004
5+ $65.1292 $325.6460
6+ $58.3917 $350.3502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess