EN
  • EN
  • DE
  • IT

USD3030S

Part No USD3030S
Manufacturer Microsemi Corporation
Catalog Electronic Wholesale
Description POWER SCHOTTKY RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1278366-USD3030S
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USD3030S CAD Model

Description

The USD3030S is a transient voltage suppressor (TVS) diode array manufactured by Microsemi Corporation. It is designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Data Lines Protection: Protecting USB, Ethernet, and other data lines from ESD and surge events.
  • Microcontroller Protection: Protecting microcontroller I/O ports from voltage transients.
  • Power Supply Protection: Safeguarding power supply circuits from overvoltage conditions.
  • Communication Equipment: Protecting telecommunications and networking equipment.

Features

  • Low Clamping Voltage: Provides effective transient protection with minimal voltage overshoot.
  • Fast Response Time: Responds quickly to transient events, preventing damage to protected circuits.
  • Low Capacitance: Minimizes signal distortion on high-speed data lines.
  • Surface Mount Package: Facilitates easy PCB assembly and compact design.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced Downtime: Minimizes equipment failures due to ESD and surge events.
  • Improved Product Lifespan: Extends the operational life of electronic equipment.

Additional Details

The USD3030S TVS diode array features a peak pulse power rating, indicating its ability to withstand high-energy transient events. The clamping voltage specifies the maximum voltage the device will allow across the protected circuit during a transient event. The low capacitance of the device is crucial for protecting high-speed data lines without introducing significant signal degradation. Its small surface mount package enables space-efficient designs and simplifies PCB assembly processes. It is designed to meet stringent industry standards for ESD and surge protection. Applications often include protecting data ports in computers, mobile devices, and communication equipment. The device's fast response time and low clamping voltage ensure that sensitive components are effectively shielded from voltage transients. It's a crucial component for improving the reliability and lifespan of electronic products in various industrial and commercial environments.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess