EN
  • EN
  • DE

T54SX08A-TQG100

Part No T54SX08A-TQG100
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Win Source Part Number 195973-T54SX08A-TQG100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T54SX08A-TQG100 CAD Model

Description

The T54SX08A-TQG100 is a radiation-tolerant FPGA (Field-Programmable Gate Array) from Microsemi Corporation (now Microchip Technology). It belongs to the SX family of FPGAs, designed to operate in harsh environments, particularly those with high radiation levels. It provides a flexible and reprogrammable platform for implementing complex digital circuits.

Applications:

  • Aerospace Systems: Used in satellites, spacecraft, and other space-bound applications.
  • High-Altitude Applications: Suitable for applications exposed to atmospheric radiation.
  • Nuclear Power Plants: Employed in control and monitoring systems within nuclear environments.
  • Particle Accelerators: Used in data acquisition and control systems for scientific experiments.
  • High-Reliability Industrial Systems: Implemented in critical industrial applications requiring radiation tolerance.

Features:

  • Radiation Tolerance: Designed to withstand high levels of ionizing radiation.
  • Reprogrammable Logic: Allows for flexible design changes and upgrades.
  • High Performance: Delivers fast switching speeds and efficient operation.
  • On-Chip Memory: Includes embedded memory blocks for data storage.
  • I/O Flexibility: Offers a wide range of input/output options for interfacing with external devices.

Benefits:

  • Reliable Operation in Harsh Environments: Ensures system functionality in radiation-exposed settings.
  • Design Flexibility: Enables customized solutions for specific application requirements.
  • Reduced System Cost: Provides a cost-effective alternative to custom ASICs.
  • Faster Time-to-Market: Simplifies development and accelerates product launch.
  • Increased System Longevity: Extends the lifespan of electronic systems in challenging environments.

Additional Details:

The T54SX08A-TQG100 is packaged in a TQFP (Thin Quad Flat Pack) package with 100 pins. It is based on a static RAM (SRAM) technology, allowing for in-system programmability. The device operates over a wide temperature range. The exact radiation tolerance levels (Total Ionizing Dose (TID) and Single Event Effects (SEE)) depend on specific testing conditions and should be verified in the device datasheet. It contains configurable logic blocks (CLBs) that can be interconnected to implement complex digital functions. It consumes significant power. The FPGA is often used with other rad-hard components to create a full radiation-tolerant system.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess