EN
  • EN
  • DE

SP5524S

Part No SP5524S
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 337359-SP5524S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP5524S CAD Model

Description

The SP5524S, manufactured by Microsemi Corporation, is a high-performance Gallium Arsenide (GaAs) Single Pole Double Throw (SPDT) switch designed for various RF and microwave applications. This switch offers exceptional isolation, low insertion loss, and fast switching speeds, making it suitable for demanding communication and radar systems.

Applications

  • Radar Systems: Used in transmit/receive modules for signal routing.
  • Communication Systems: Employed in cellular infrastructure and satellite communication equipment.
  • Test and Measurement Equipment: Integrated into RF signal generators and spectrum analyzers.
  • Military Applications: Utilized in electronic warfare systems and secure communication devices.

Features

  • SPDT Configuration: Offers versatile signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • High Isolation: Prevents signal leakage between ports, enhancing system performance.
  • Fast Switching Speed: Enables rapid signal switching, ideal for time-sensitive applications.
  • GaAs Technology: Provides excellent high-frequency performance and reliability.
  • Surface Mount Package: Facilitates easy integration into compact circuit designs.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system efficiency.
  • Increased Reliability: GaAs technology ensures robust performance and long-term reliability in harsh environments.
  • Simplified Design: The SPDT configuration simplifies circuit design and reduces the number of components required.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for various applications.
  • Compact Size: The surface mount package allows for integration into small form factor devices.

Technical Specifications

The SP5524S typically operates within a frequency range of DC to several GHz. Key specifications include an insertion loss of typically less than 0.5 dB, isolation greater than 30 dB, and a switching speed of a few nanoseconds. The switch is designed to handle moderate power levels and operates with a low control voltage.

Material and Construction: The SP5524S is fabricated using high-quality GaAs materials and packaged in a robust surface mount package designed for automated assembly and reliable operation. The package is designed to minimize parasitic effects and ensure optimal performance at high frequencies.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess