EN
  • EN
  • DE

SM1603C

Part No SM1603C
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microsemi Corporation
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 425pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16
Other Names SM1603CE3MSTR,SM1603CMS,SM1603CE3MSCT,SM1603CMSTR,SM1603CMSCT,SM1603CMSCT,150-SM1603CCT,SM1603CE3MSCT,SM1603CMSTR,SM1603CMS,150-SM1603CTR,SM1603CE3MSTR
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299020-SM1603C
Ultra Librarian 3D Model Ultra Librarian SM1603C CAD Model

Description

Microsemi Corporation's SM1603C is a Zener type circuit protection TVS diode.

  • Manufacturer: Microsemi Corporation
  • Type: Bidirectional, SMD (SMT) mounting type device
  • Reverse Standoff Voltage: 3.3V
  • Breakdown Voltage: 4V
  • Maximum Clamping Voltage: 9V @ Ipp
  • Peak Pulse Power: 300W
  • Power Line Protection: Capable of providing power line protection
  • Capacitance: 425pF @ 1MHz
  • Application: Ideal for general purpose applications
  • Package: 16-SOIC (0.154", 3.90mm Width) package
  • Temperature Range: -55°C to 150°C (TJ)
  • REACH: REACH unaffected
  • Product Status: Obsolete
  • RoHS Compliance: RoHS non-compliant

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess