EN
  • EN
  • DE

SG1844Y-883B

Part No SG1844Y-883B
Manufacturer Microsemi Corporation
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 8CDIP / AC-DC Current-Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series Military, MIL-STD-883B
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -55°C ~ 125°C (TA)
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CDIP
Mounting Style Through Hole
Win Source Part Number 794173-SG1844Y-883B
Popularity Medium
Supply and Demand Status Balance
Family Name SG1844
Introduction Date April 21, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SG1844Y-883B CAD Model

Description

The SG1844Y-883B is a military-grade integrated circuit (IC) manufactured by Microsemi Corporation.

  • Isolated Output: Yes
  • Duty Cycle: 48%
  • Operating Temperature: -55°C to 125°C
  • Frequency Switching Range: 100Hz to 500kHz
  • Estimated EOL Date: 2028

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess