EN
  • EN
  • DE

SG1548J-883B

Part No SG1548J-883B
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR FAULT MON QUAD 16JDIP / Processor Supervisor 4 16-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Power Supply Monitor
Operating Supply Voltage 4.5 V ~ 35 V
Operating Supply Current 4.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Win Source Part Number 794172-SG1548J-883B
Popularity Medium
Supply and Demand Status Limited
Family Name SG1548
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SG1548J-883B CAD Model

Description

The Microsemi Corporation SG1548J-883B is a power supply monitor that is commonly used in integrated circuits.

  • Package: 16-CDIP
  • Mounting Type: Through Hole
  • Operating Supply Voltage: 4.5 V ~ 35 V
  • Operating Supply Current: 4.8mA
  • Estimated EOL Date: 2027

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess