EN
  • EN
  • DE

SG1468J

Part No SG1468J
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 319476-SG1468J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG1468J CAD Model

Description

The SG1468J is a monolithic high-current half-bridge driver designed for a variety of motor control and power conversion applications. Manufactured by Microsemi Corporation, this integrated circuit is known for its robust performance and reliability in demanding environments. It incorporates advanced features to enhance efficiency and protect against potential faults, making it a suitable choice for applications requiring precise and dependable control of inductive loads.

Applications

  • Brushless DC motor drives
  • Stepper motor drives
  • Switching power supplies
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • High-side and low-side switching applications

Features

  • High output current drive capability
  • Wide input voltage range
  • Shoot-through current protection
  • Under-voltage lockout (UVLO) protection
  • Over-temperature protection
  • CMOS compatible inputs
  • TTL compatible inputs

Benefits

  • Enhanced efficiency: The SG1468J minimizes power loss during switching, resulting in improved energy efficiency and reduced heat generation.
  • Reliable operation: Built-in protection features such as UVLO and over-temperature protection ensure stable and reliable operation, even under challenging conditions.
  • Simplified design: The integrated design reduces the need for external components, simplifying the overall system design and reducing board space.
  • Improved performance: The high output current drive capability enables precise and responsive control of motors and other inductive loads.
  • Cost-effective solution: The integrated features and simplified design contribute to a cost-effective solution for motor control and power conversion applications.

Additional Details

The SG1468J is typically available in a hermetically sealed package. It is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. The device requires a stable power supply and proper heat sinking to ensure optimal performance. The input logic levels are compatible with both CMOS and TTL devices, providing flexibility in system design. The shoot-through current protection prevents simultaneous conduction of the high-side and low-side switches, protecting the driver from damage. This driver is often used in conjunction with a microcontroller or DSP to implement sophisticated motor control algorithms. The datasheet provides detailed information on the electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess