EN
  • EN
  • DE

MSFC130-16

Part No MSFC130-16
Manufacturer Microsemi Corporation
Catalog TVS - Thyristors
Description MOD THYRISTOR DIODE DBLR 130A D1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Microsemi Corporation
Package Bulk
Product Status Obsolete
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 130 A
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 4700A @ 50Hz
Current - Hold (Ih) (Max) 400 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 885953-MSFC130-16
Ultra Librarian 3D Model Ultra Librarian MSFC130-16 CAD Model

Description

The 885953-MSFC130-16 is a thyristor module designed for use in discrete semiconductor products. It belongs to the SCR (Silicon Controlled Rectifier) category and is suitable for chassis mount applications.

  • Category: SCR (Silicon Controlled Rectifier)
  • Application: Discrete Semiconductor Products
  • Mounting: Chassis Mount
  • Current Hold (Ih): Up to 400 mA
  • Off-State Voltage: 1.6 kV
  • Gate Trigger Voltage (Vgt): Maximum 3 V
  • Gate Trigger Current (Igt): Maximum 150 mA
  • On-State Current (It (AV)): 130 A
  • Non-Repetitive Surge Current: 4700A @ 50Hz
  • Configuration: One SCR and one diode in series
  • Operating Temperature: -40°C to 125°C (TJ)
  • Status: Obsolete
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess