EN
  • EN
  • DE

MAX3674ECM+T

Part No MAX3674ECM+T
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC NTWK CLOCK SYNTH 2-OUT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Microsemi Corporation
Packaging Reel(TR)
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 1.36GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 48-LQFP
Manufacturer Device Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 121679-MAX3674ECM+T
Ultra Librarian 3D Model Ultra Librarian MAX3674ECM+T CAD Model

Description

The Microsemi Corporation MAX3674ECM+T is an integrated circuit that falls under the Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers family.

  • Frequency: Maximum of 1.36GHz
  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 121679-MAX3674ECM+T
  • Package: 48-LQFP package
  • Operating Temperature Range: -40°C to 85°C
  • Mountable: SMD/SMT
  • Circuits: One
  • Operating Supply Voltage: 3.135 V to 3.465 V
  • Input: LVCMOS and crystal
  • Output: LVPECL
  • Feature: PLL with bypass and a divider/multiplier

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,674 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess