EN
  • EN
  • DE

LX1570IDM

Part No LX1570IDM
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side PWM Controller 1mA 100kHz 8-Pin SOIC / IC SECONDARY SIDE CTRLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
Applications Secondary-Side Controller
Operating Supply Voltage 10 V ~ 40 V
Operating Supply Current 18mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 784765-LX1570IDM
Popularity Medium
Supply and Demand Status Limited
Family Name LX1570
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LX1570IDM CAD Model

Description

The LX1570IDM from Microsemi Corporation is an electronic component manufactured by Microsemi Corporation.

  • Obsolete: Yes
  • EOL: Yes
  • Family Name: LX1570
  • Category: Integrated Circuits (ICs)
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 10V to 40V
  • Packaging: Tube
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Win Source Part Number: 784765-LX1570IDM
  • Introduction Date: June 18, 1997
  • Alternative Parts: LX1570IM, LX1570IDMT, LX1570IDM-TR, LX1570CDM

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess