EN
  • EN
  • DE

LE77S112TC

Part No LE77S112TC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Microsemi Corporation
Win Source Part Number 296371-LE77S112TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE77S112TC CAD Model

Description

The Microsemi Corporation 296371-LE77S112TC is a telecom interface IC.

  • Type: telecom interface IC
  • Supply and demand status: limited
  • Application: telecom applications
  • Suitability: various systems
  • Features: reliable and high-performance product that is easy to use and install

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess