EN
  • EN
  • DE

LE75181ABSCT

Part No LE75181ABSCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC LINE CARD LCAS 1CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Switch
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1052178-LE75181ABSCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE75181ABSCT CAD Model

Description

The Microsemi Corporation 1052178-LE75181ABSCT is a one-circuit switch that operates at a supply voltage of 4.5V to 5.5V.

  • Manufacturer: Microsemi Corporation
  • Number of Circuits: one
  • Operating Supply Voltage: 4.5V to 5.5V
  • Mounting Technology: Surface Mount Technology (SMT)
  • Case Package: 16-SOIC
  • Operating Temperature Range: -40°C to 85°C
  • Product Status: obsolete
  • Supply and Demand Status: balanced

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8642 $61.7778
21+ $5.6318 $118.2678
32+ $5.4562 $174.5984
44+ $5.2807 $232.3508
57+ $5.1039 $290.9223
76+ $4.5761 $347.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess