EN
  • EN
  • DE

JANTX2N685

Part No JANTX2N685
Manufacturer Microsemi Corporation
Catalog Thyristors—SCRs
Description SCR 200V TO-208AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 50 mA
Operating Temperature -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-208AA (TO-48)
Ultra Librarian 3D Model Ultra Librarian JANTX2N685 CAD Model

You May Also Be Interested in

Vishay
SCR 50V 25A TO208AA
Need more? Email Us
Littelfuse Inc.
SCR 400V 12A TO220
Need more? Email Us
WeEn Semiconductors
SCRs BULK SCR
Lowest to $0.0495
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 400V 12A TO220
Need more? Email Us
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
Vishay
SCR 1.6KV 660A A-PUK
Need more? Email Us
Vishay
SCR 1.2KV 80A TO208AC
Need more? Email Us
Vishay
SCR 1.2KV 40A TO208AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess